EN
  • EN
  • DE

DELL FM500 - 750GB 7.2K 3.5 SAS 3G FM500

Part No DELL FM500 - 750GB 7.2K 3.5 SAS 3G FM500
Manufacturer Dell
Catalog Hard Drives
Description DELL 750GB SAS 7200rpm 3.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391756-DELL FM500 - 750GB 7.2K 3.5 SAS 3G FM500
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FM500 - 750GB 7.2K 3.5 SAS 3G FM500 CAD Model

Description

The DELL FM500 is a robust 750GB 7.2K 3.5"" SAS 3G hard drive, tailor-made to address the need for medium to high-capacity storage within enterprise environments. Crafted by Dell, a leader in the computer technology arena, this hard drive is designed to offer an exemplary balance of storage capacity, performance, and reliability for businesses that manage a significant amount of data. The drive's 7,200 RPM rotational speed is specifically engineered to provide reliable access to data without sacrificing performance. This ensures that even in intensive read/write operations, the drive can deliver the necessary data expediently. Equipped with a SAS 3Gbps interface, it offers compatibility with a wide array of Dell servers and storage solutions, allowing for easy integration into existing IT infrastructures. The 3.5-inch form factor is optimized for use in direct-attached storage (DAS) and network-attached storage (NAS) systems, granting businesses the flexibility to deploy the drive in a variety of settings. With a storage capacity of 750GB, the DELL FM500 excels in environments where capacity and performance are equally prioritized, such as file servers, multimedia storage, and backup applications. Its durability and reliability are hallmarks of Dell's design philosophy, ensuring that the drive can handle continuous operations in demanding data center environments. The FM500 model supports hot-swapping, allowing technicians to replace or upgrade drives without needing to power down the system, thereby reducing downtime and maintaining operational efficiency. In conclusion, the DELL FM500 offers a harmonious blend of capacity, performance, and reliability, making it an excellent choice for businesses looking to scale their storage infrastructure or upgrade their existing setups.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess