EN
  • EN
  • DE

DELL HHM9W - 2GB SFP SW 850MM

Part No DELL HHM9W - 2GB SFP SW 850MM
Manufacturer Dell
Catalog Sfp
Description 2GB SFP SW 850MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396727-DELL HHM9W - 2GB SFP SW 850MM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HHM9W - 2GB SFP SW 850MM CAD Model

Description

The DELL HHM9W is a 2GB SFP transceiver module that delivers high-quality, short-wavelength communications over multi-mode fiber. Operating at an 850nm wavelength, it is specifically designed for short-range data transmission, making it an ideal solution for small to medium-sized networks requiring high-speed connectivity between devices. Its 2GB data rate supports a wide range of applications, including storage area networks, local area networks, and data center connectivity. The HHM9W transceiver is highly compatible with a variety of DELL networking products, ensuring seamless integration into existing infrastructures. With its plug-and-play capability, it simplifies network upgrades and replacements, minimizing downtime and operational disruptions. The low power consumption of the HHM9W not only reduces energy costs but also supports a more sustainable networking environment. For businesses seeking reliable and efficient short-distance communication solutions, the DELL HHM9W offers a cost-effective and practical option.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess