EN
  • EN
  • DE

DELL HYS72D32500GR-7-B - 256MB PC2100R DDR 266MHz

Part No DELL HYS72D32500GR-7-B - 256MB PC2100R DDR 266MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 256MB PC2100R DDR 266MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394089-DELL HYS72D32500GR-7-B - 256MB PC2100R DDR 266MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HYS72D32500GR-7-B - 256MB PC2100R DDR 266MHz CAD Model

Description

The DELL HYS72D32500GR-7-B is a DDR (Double Data Rate) memory module with a capacity of 256MB, catering to older servers and workstations that require PC2100R DDR 266MHz RAM. This module operates at a frequency of 266MHz, providing sufficient speed for basic tasks and applications specific to legacy systems. The PC2100R designation indicates that the RAM is Registered (or buffered), which involves adding a hardware register between the system's memory controller and the DRAM itself. This design feature helps to maintain system stability and reliability in environments where multiple memory modules are installed by minimizing the electrical load presented to the memory controller. With a relatively modest capacity of 256MB, this memory module is well-suited for systems with lower memory requirements or for adding to existing memory configurations to achieve a desired total memory capacity. The DELL HYS72D32500GR-7-B is a testament to the longevity and backward compatibility of Dell's memory solutions, offering continued support for systems that are still operational but require specific legacy memory modules to function properly.

You May Also Be Interested in

Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess