EN
  • EN
  • DE

DELL J9Y4P - RAILKIT APC UPS 2U TYPE 55 B5

Part No DELL J9Y4P - RAILKIT APC UPS 2U TYPE 55 B5
Manufacturer Dell
Catalog IT Racks
Description RAILKIT APC UPS 2U TYPE 55
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395769-DELL J9Y4P - RAILKIT APC UPS 2U TYPE 55 B5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL J9Y4P - RAILKIT APC UPS 2U TYPE 55 B5 CAD Model

Description

The DELL J9Y4P Railkit is specially designed for secure and efficient mounting of APC UPS 2U units, a critical component for uninterruptible power supply solutions in data centers and IT facilities. With its specific compatibility with the TYPE 55 B5 model, this rail kit ensures a perfect fit and robust support for the designated UPS units, facilitating their integration into standard server racks. The rail kit's design prioritizes ease of installation and stability, providing a reliable foundation that enhances the overall safety and operational efficiency of the power supply system. Constructed from high-quality materials, the J9Y4P rail kit withstands the demands of a rigorous IT environment, ensuring durability and long-term performance. It includes all necessary mounting hardware and offers a straightforward setup, making it an essential accessory for businesses and IT professionals focused on maintaining continuous power and protecting against data loss or hardware damage due to power interruptions.

You May Also Be Interested in

Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess