EN
  • EN
  • DE

DELL KVPWJ - RAILKIT 3U VRTX C3

Part No DELL KVPWJ - RAILKIT 3U VRTX C3
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 3U VRTX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395794-DELL KVPWJ - RAILKIT 3U VRTX C3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KVPWJ - RAILKIT 3U VRTX C3 CAD Model

Description

The DELL KVPWJ RailKit is designed as a custom-fit mounting solution for the DELL VRTX series, accommodating the specific dimensions and requirements of the 3U chassis. This railkit ensures a secure and stable platform for the VRTX system within a standard 19-inch server rack, enhancing the system's integration into the data center infrastructure. It provides both a solid foundation and flexible accessibility for maintenance or expansion needs. The KVPWJ RailKit features a durable construction that can withstand the weight and operational demands of the VRTX system, protecting it from physical disturbances and vibrations commonly experienced in server rack environments. The railkit's design allows for easy installation and removal, offering an intuitive and tool-free process that minimizes the effort and time required for setup and maintenance tasks. It includes a comprehensive installation guide and all necessary hardware, ensuring a smooth and straightforward setup process. By facilitating optimal airflow and cable management, the railkit also contributes to maintaining the performance and reliability of the VRTX system. The DELL KVPWJ RailKit is a critical accessory for IT professionals seeking to securely and efficiently deploy the VRTX series in a rack-mounted configuration.

You May Also Be Interested in

Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess