EN
  • EN
  • DE

NETAPP 111-00190 - NetApp IOM6 module SAS 6Gbps

Part No NETAPP 111-00190 - NetApp IOM6 module SAS 6Gbps
Manufacturer NetApp
Catalog Controllers
Description NetApp IOM6 module SAS 6Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1433651-NETAPP 111-00190 - NetApp IOM6 module SAS 6Gbps
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00190 - NetApp IOM6 module SAS 6Gbps CAD Model

Description

The NETAPP 111-00190 is an I/O Module 6 (IOM6) designed for seamless integration with select NetApp storage systems to enhance their performance and reliability. This module supports 6Gbps SAS connectivity, enabling high-speed data transfers and efficient communication between the storage array and connected devices. The IOM6 module is engineered to provide robust data protection, ensuring that data integrity is maintained during intensive operations. Its compatibility with 6Gbps SAS drives allows for significant improvement in data access speeds, which is critical for applications requiring rapid data retrieval and storage. The module's design is focused on simplicity and reliability, facilitating easy installation and minimal maintenance. This makes it an essential component for data centers, enterprises, or any environment where maintaining continuous, high-speed access to large volumes of data is crucial. Its integration into NetApp's storage solutions ensures that users benefit from enhanced performance, extended system capabilities, and a reliable storage environment that can adapt to the evolving demands of modern data management.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess