EN
  • EN
  • DE

DELL M1000E-V1.1 - PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN

Part No DELL M1000E-V1.1 - PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN
Manufacturer Dell
Catalog Bladecenters
Description PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1388538-DELL M1000E-V1.1 - PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M1000E-V1.1 - PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN CAD Model

Description

The DELL M1000E-V1.1 enhances the already impressive PowerEdge M1000E enclosure by incorporating six 2700W power supply units (PSUs) and nine advanced cooling fans, ensuring even higher efficiency and reliability for enterprise-level blade server deployments. This version 1.1 brings about improvements in power management and thermal efficiency, facilitating the support of more power-demanding blade configurations and contributing to a decrease in overall operational costs through optimized power usage and better cooling strategies. The M1000E-V1.1 retains the modular design that allows for easy scalability and maintenance, supporting a wide range of current and future computing needs. With enhanced power and cooling capacities, combined with robust management features, the DELL M1000E-V1.1 stands as an ideal solution for enterprises aiming to build or upgrade their data centers with efficient, high-density, and easily manageable server infrastructures.

You May Also Be Interested in

Dell
PowerEdge M1000E CTO
Need more? Email Us
Lenovo
SHUTTLE
Need more? Email Us
Dell
PowerEdge FX2S 4-sled CTO Ask for custom qoute
Need more? Email Us
Dell
PowerEdge C8000
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy D3940
Need more? Email Us
HP
HP C7000 G3 Blade Enclosure with 1xOA & 6xPSU
Need more? Email Us
Dell
PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN
Need more? Email Us
HP
HP BLC3000 BLADE ENCLOSURE
Need more? Email Us
Dell
PowerEdge M1000E v1.1 2xCMC 1xiKVM 9xFANS NO PSU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess