EN
  • EN
  • DE

DELL MFK2F-COMPELLENT - 1.2TB 10K 2.5 SAS 12G Compellent ST1200MM0009

Part No DELL MFK2F-COMPELLENT - 1.2TB 10K 2.5 SAS 12G Compellent ST1200MM0009
Manufacturer Dell
Catalog Hard Drives
Description 1.2TB 10K 2.5 SAS 12G Compellent ST1200MM0009
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391501-DELL MFK2F-COMPELLENT - 1.2TB 10K 2.5 SAS 12G Compellent ST1200MM0009
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MFK2F-COMPELLENT - 1.2TB 10K 2.5 SAS 12G Compellent ST1200MM0009 CAD Model

Description

The DELL MFK2F-COMPELLENT 1.2TB Hard Drive is a high-performance storage solution designed for use in Dell Compellent storage arrays. It features a storage capacity of 1.2TB, offering ample space for large files and applications. With a spindle speed of 10,000 RPM, this drive ensures quick access times and efficient data retrieval, making it suitable for critical applications that require high-speed data access. It utilizes the Serial Attached SCSI (SAS) 12G interface, providing fast data transfer rates and improved scalability over traditional SATA connections. The 2.5-inch form factor allows for installation in compact spaces, making it ideal for densely populated servers and storage arrays. The ST1200MM0009 model number signifies its reliability and performance, designed for 24/7 operation in demanding data center environments. This drive also incorporates Dell's Compellent technology, which optimizes storage management and efficiency through automated tiering and advanced data protection features. Overall, the DELL MFK2F-COMPELLENT drive is a robust and reliable choice for enterprises looking to enhance their storage capabilities.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess