EN
  • EN
  • DE

DELL MT72JSZS4G72LZ-1G9E - 32GB 4Rx4 PC3-14900L DDR3-1866MHz

Part No DELL MT72JSZS4G72LZ-1G9E - 32GB 4Rx4 PC3-14900L DDR3-1866MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3-14900L DDR3-1866MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393731-DELL MT72JSZS4G72LZ-1G9E - 32GB 4Rx4 PC3-14900L DDR3-1866MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MT72JSZS4G72LZ-1G9E - 32GB 4Rx4 PC3-14900L DDR3-1866MHz CAD Model

Description

The DELL MT72JSZS4G72LZ-1G9E memory module is designed to maximize the performance and capacity of selected Dell servers with a substantial 32GB of DDR3 ECC registered memory. Operating at 1866MHz, this PC3-14900L module (where 'L' denotes reduced voltage for lower power consumption) delivers high-speed data processing capabilities, crucial for applications requiring fast access to large amounts of data. It features a 4Rx4 configuration, indicating four ranks of memory cells for optimized data reliability and throughput. The increased rank structure allows for better parallelism and efficiency in processing tasks, which is especially beneficial in multi-threaded or virtualized environments. The module employs ECC technology to detect and correct data corruption in real time, thereby ensuring data integrity and system reliability vital in server operations. Furthermore, the registered or buffered design adds a layer of stability to the memory module by buffering the commands and address signals, which is essential for systems with a high memory density. The DELL MT72JSZS4G72LZ-1G9E is tailor-made for Dell servers, providing a reliable and compatible solution to significantly enhance your server's memory capacity, improve system responsiveness, and support intensive computational tasks such as database management, virtualization, and high-performance computing.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess