EN
  • EN
  • DE

DELL PE1950 - PowerEdge 1950 CTO Ask for custom qoute

Part No DELL PE1950 - PowerEdge 1950 CTO Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge 1950 CTO Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396478-DELL PE1950 - PowerEdge 1950 CTO Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PE1950 - PowerEdge 1950 CTO Ask for custom qoute CAD Model

Description

The DELL PowerEdge 1950 is a 1U rack server known for its performance and density, suitable for a range of applications from web serving to cluster computing. As a Configure-To-Order (CTO) offering, it presents businesses with the flexibility to customize hardware specifications such as processors, memory, storage, and more to align with their specific workloads and performance criteria. This server supports dual Intel Xeon processors, providing substantial computational power. It’s notable for its memory scalability, accommodating numerous DIMMs for enhanced server performance and capacity. With support for advanced RAID configurations, it ensures data protection and availability. Additionally, the PowerEdge 1950 incorporates energy-efficient components and Dell’s embedded management solutions, facilitating streamlined server management and operational cost savings. Ideal for companies seeking a robust server platform that combines performance, scalability, and energy efficiency, the PE1950 can be adapted to a variety of IT environments, from growing small businesses to established enterprises.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess