EN
  • EN
  • DE

DELL PE2950-1 - PowerEdge 2950 CTO

Part No DELL PE2950-1 - PowerEdge 2950 CTO
Manufacturer Dell
Catalog Server
Description PowerEdge 2950 CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395837-DELL PE2950-1 - PowerEdge 2950 CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PE2950-1 - PowerEdge 2950 CTO CAD Model

Description

The Dell PowerEdge 2950-1 CTO model extends the customization and performance capabilities of the PowerEdge 2950 series. This variant is designed to cater to businesses with specific, high-performance server needs that surpass standard configurations. The '-1' designation may refer to a particular set of pre-defined specifications or enhancements aimed at improving aspects such as processing power, memory capacity, and storage performance. Ideal for demanding environments needing to support extensive virtualization, large databases, and high transactional applications, the 2950-1 allows for detailed customization from a broad selection of Intel Xeon processors, varied memory configurations up to a substantial limit, and versatile RAID-configured storage options across SAS and SATA interfaces. Additional features including dual redundant power supplies for improved reliability, advanced thermal management for operational efficiency, and comprehensive remote management tools for simplified administration, make the PowerEdge 2950-1 a powerful, reliable, and flexible solution for performance-critical deployments.

You May Also Be Interested in

Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess