EN
  • EN
  • DE

DELL PER540-LFF-8-TKD84 - PowerEdge R540 8x3.5 TKD84 Ask for custom qoute

Part No DELL PER540-LFF-8-TKD84 - PowerEdge R540 8x3.5 TKD84 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R540 8x3.5 TKD84 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396410-DELL PER540-LFF-8-TKD84 - PowerEdge R540 8x3.5 TKD84 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER540-LFF-8-TKD84 - PowerEdge R540 8x3.5 TKD84 Ask for custom qoute CAD Model

Description

The Dell PowerEdge R540 model TKD84 represents a 2U rack server designed to handle a variety of workloads with flexibility and efficiency. This server offers eight 3.5-inch LFF (Large Form Factor) bays, providing ample storage options that can be customized to meet the specific needs of a diverse range of applications, from file and print services to cloud applications and virtualization. The PowerEdge R540 is engineered for scalability, allowing businesses to adapt to changing workload demands without compromising on performance. Equipped with Intel Xeon Scalable processors, the R540 delivers substantial computing power and is capable of handling complex and demanding applications. It supports up to two processors, enabling it to deliver enhanced performance that can accelerate application processing times significantly. The server also supports DDR4 memory, which further boosts its performance capabilities by providing high-speed data access and improved efficiency. One of the hallmark features of the R540 is its flexibility in storage and connectivity options, which include the use of various types of drives (SAS, SATA, SSD) and support for an assortment of network cards, ensuring that the server can be tailored to specific network requirements. Dell's OpenManage portfolio offers intuitive, innovative management tools that simplify the IT infrastructure's lifecycle from deployment through maintenance and expansion. The R540 also emphasizes security, with features designed to protect against threats and ensure data integrity through Dell's integrated security solutions. Organizations interested in the PowerEdge R540 can request a custom quote from Dell to ensure that the server configuration matches their exact requirements, whether they need augmented storage capabilities, additional software, or specific hardware enhancements. The PowerEdge R540 TKD84 is a testament to Dell's commitment to providing robust, scalable server solutions that empower businesses to grow and adapt in an ever-changing technology landscape.

You May Also Be Interested in

Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess