EN
  • EN
  • DE

DELL PER610-CONFIG-1 - PowerEdge R610 2xHS 1xiDRAC6 1xH700 2x717W PSU

Part No DELL PER610-CONFIG-1 - PowerEdge R610 2xHS 1xiDRAC6 1xH700 2x717W PSU
Manufacturer Dell
Catalog Server
Description PowerEdge R610 2xHS 1xiDRAC6 1xH700 2x717W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395951-DELL PER610-CONFIG-1 - PowerEdge R610 2xHS 1xiDRAC6 1xH700 2x717W PSU
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER610-CONFIG-1 - PowerEdge R610 2xHS 1xiDRAC6 1xH700 2x717W PSU CAD Model

Description

The DELL PER610-CONFIG-1 iteration of the PowerEdge R610 is crafted to deliver superior reliability, performance, and control for diverse data center needs. This particular configuration emphasizes high availability and data integrity with its inclusion of two hot-swappable 717W power supplies, ensuring operational continuity and protection against power supply failures. It steps up the performance and data security ante with the H700 RAID controller, which offers a higher level of RAID options and supports newer, larger hard drives for expansive storage possibilities. Integrated iDRAC6 delivers premier remote management capabilities, allowing IT administrators to perform comprehensive system management and monitoring remotely, increasing efficiencies and reducing downtime. Engineered to accommodate Intel Xeon 5500 and 5600 series processors, this server configuration strikes a fine balance between energy efficiency and raw computational power, making it ideal for everything from virtualization to database applications. The server's architecture supports up to 192GB of DDR3 memory, accommodating the needs of memory-intensive applications and multitasking. Storage flexibility is provided with options for up to six 2.5"" SAS or SATA drives, tailored for organizations that demand significant storage capacity and speed. With four built-in Gigabit Ethernet ports, the server ensures ample network connectivity for varied environments. The PowerEdge R610 in this configuration is tailored for businesses seeking a server that offers both robustness and adaptability, ensuring not only current operational requirements are met but also providing scalability for future demands.

You May Also Be Interested in

IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess