EN
  • EN
  • DE

DELL PER640-PHYDR - PowerEdge R640 PHYDR Ask for custom qoute

Part No DELL PER640-PHYDR - PowerEdge R640 PHYDR Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R640 PHYDR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396033-DELL PER640-PHYDR - PowerEdge R640 PHYDR Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER640-PHYDR - PowerEdge R640 PHYDR Ask for custom qoute CAD Model

Description

The DELL PowerEdge R640 with PHYDR configuration is a compact, scalable, 1U rack server designed to handle workloads like virtualization, dense private cloud, and various software-defined storage solutions. This dynamic server blends performance, density, and scalability, offering a platform that can precisely adapt to the demands of modern data centers. Centered around Intel's Xeon Scalable processors, the PowerEdge R640 PHYDR maximizes performance across a wide range of applications, while its support for up to 3TB of DDR4 memory ensures that even the most memory-intensive applications run smoothly. The server's architecture leverages Dell’s OpenManage suite, facilitating easy deployment and ongoing management through an intuitive interface, enhancing operational efficiency. Dual-socket configuration, flexible storage options, and vast expansion capabilities in a single rack unit (1U) provide an optimized footprint. Comprehensive security features protect your data and hardware, making the PowerEdge R640 an essential and reliable component of any data center infrastructure. This specific PHYDR model invoke potential buyers to request a custom quote, ensuring a solution that matches unique business needs with precision.

You May Also Be Interested in

Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess