EN
  • EN
  • DE

DELL PER740-DISKLESS-8XPC - PowerEdge R740 Diskless 2x HS 8x PCIE

Part No DELL PER740-DISKLESS-8XPC - PowerEdge R740 Diskless 2x HS 8x PCIE
Manufacturer Dell
Catalog Server
Description PowerEdge R740 Diskless 2x HS 8x PCIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396542-DELL PER740-DISKLESS-8XPC - PowerEdge R740 Diskless 2x HS 8x PCIE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER740-DISKLESS-8XPC - PowerEdge R740 Diskless 2x HS 8x PCIE CAD Model

Description

The DELL PER740-DISKLESS-8XPC introduces a unique proposition within the PowerEdge R740 family, aimed at businesses focusing on high-speed computing and extensive expandability without the immediate need for internal storage. This diskless configuration, empowered with dual heatsinks (HS) and eight PCIe expansion slots, unlocks a plethora of opportunities for organizations aiming to customize their server infrastructure to specific workloads that might include GPU-intensive applications, high-frequency trading, or large-scale virtualization. By opting for an external storage approach, enterprises can tap into scalable storage solutions that align with data growth, while leveraging the R740’s robust computing capabilities. The flexibility in customization provided by the 8x PCIe slots further enhances the server's utility, making it a prime candidate for businesses that anticipate dynamic, evolving IT requirements. This model is specially designed for those who prioritize processing power, expansion potential, and tailored storage solutions, marking it as a strategic investment for data-driven, forward-thinking organizations.

You May Also Be Interested in

Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess