EN
  • EN
  • DE

DELL PRF0M-COMPELLENT - 12TB 7.2K 3.5 SAS 12G COMPELLENT 4KN 0PRF0M

Part No DELL PRF0M-COMPELLENT - 12TB 7.2K 3.5 SAS 12G COMPELLENT 4KN 0PRF0M
Manufacturer Dell
Catalog Hard Drives
Description 12TB 7.2K 3.5 SAS 12G COMPELLENT 4KN 0PRF0M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390854-DELL PRF0M-COMPELLENT - 12TB 7.2K 3.5 SAS 12G COMPELLENT 4KN 0PRF0M
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PRF0M-COMPELLENT - 12TB 7.2K 3.5 SAS 12G COMPELLENT 4KN 0PRF0M CAD Model

Description

The DELL PRF0M-COMPELLENT is a high-capacity, enterprise-class storage solution designed for businesses requiring robust and reliable data storage. With a whopping 12TB of storage space, this 3.5-inch SAS (Serial Attached SCSI) drive operates at a speed of 7,200 RPM (Revolutions Per Minute), ensuring a perfect balance between capacity and performance for demanding data-intensive applications. The drive utilizes the latest 12Gb/s SAS interface, offering twice the data transfer rate of its 6Gb/s predecessors, enabling faster data access and improved overall system performance. The 4KN (4K Native) format of the drive allows for more efficient data organization and improved error correction capabilities, resulting in enhanced storage reliability and integrity. The DELL PRF0M-COMPELLENT drive is specifically engineered for use with Dell's Compellent storage arrays, known for their scalability and automated tiered storage environment, making it an ideal choice for expanding your existing Compellent storage solutions or deploying new ones. Its extensive capacity makes it particularly suitable for applications such as data warehousing, video surveillance, and large-scale transactional databases, where storage needs are extensive and growing. Additionally, Dell's reputation for reliability and the inclusion of enterprise-grade features such as error correction and robust data protection mechanisms means that the DELL PRF0M-COMPELLENT is a trusted choice for IT professionals looking to ensure data availability, security, and uninterrupted access.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess