EN
  • EN
  • DE

DELL R1DHH - 1TB PCI-e 3.0 x4 NVMe M.2 2280 TLC SSD

Part No DELL R1DHH - 1TB PCI-e 3.0 x4 NVMe M.2 2280 TLC SSD
Manufacturer Dell
Catalog Hard Drives
Description DELL R1DHH. SSD capacity: 1 TB, SSD form factor: M.2, Component for: Server/workstationIncrease the storage capacity of your Dell System with 1 TB Solid State Drive from Dell. It boasts a storage capacity of up to 1 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392351-DELL R1DHH - 1TB PCI-e 3.0 x4 NVMe M.2 2280 TLC SSD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R1DHH - 1TB PCI-e 3.0 x4 NVMe M.2 2280 TLC SSD CAD Model

Description

The DELL R1DHH is a cutting-edge solid-state drive (SSD) that brings together the speed of NVMe (Non-Volatile Memory Express) interface with the compact and efficient M.2 2280 form factor. With a 1TB capacity, this PCI-e 3.0 x4 SSD leverages Triple-Level Cell (TLC) technology to provide a balanced performance of high speed and durability, making it perfect for intensive workloads that demand rapid data access and reliability. The drive is specifically designed for use in modern laptops, desktops, and servers that support the NVMe interface, offering a significant upgrade in performance over traditional SATA SSDs and HDDs. Its inclusion in Dell systems is aimed at users looking for a swift and robust storage solution to enhance their computing experience, whether for professional applications, content creation, or gaming. The R1DHH SSD is an excellent choice for upgrading existing systems or integrating into new deployments requiring high-speed data storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess