EN
  • EN
  • DE

DELL R69WP - 6TB 7.2K 3.5 SAS 12G 4Kn R69WP

Part No DELL R69WP - 6TB 7.2K 3.5 SAS 12G 4Kn R69WP
Manufacturer Dell
Catalog Hard Drives
Description DELL R69WP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392638-DELL R69WP - 6TB 7.2K 3.5 SAS 12G 4Kn R69WP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R69WP - 6TB 7.2K 3.5 SAS 12G 4Kn R69WP CAD Model

Description

The DELL R69WP hard disk drive is engineered to deliver high-capacity storage with robust performance and reliability for enterprise environments. Offering 6 Terabytes of storage space, this drive is capable of accommodating vast amounts of data, making it an ideal solution for data centers, large databases, and archival applications where storage capacity is critical. The drive's 3.5-inch form factor allows for integration into a wide variety of server and storage systems, providing flexibility in deployment. Operating at a spindle speed of 7,200 RPM, it strikes a balance between capacity and speed, ensuring efficient data retrieval and consistent performance. The SAS 12Gb/s interface facilitates high-speed data transfers, enhancing the overall performance of data-intensive applications and reducing access times. This drive uses 4K Native (4Kn) format technology, which improves data storage density and integrity, leading to better utilization of the disk's capacity and more reliable data storage. The R69WP model is specifically designed for compatibility with Dell systems, ensuring seamless integration and operation within Dell infrastructure. Its robust construction and Dell's commitment to quality make the R69WP a reliable choice for organizations seeking to expand their storage capabilities with a drive that offers large capacity, dependable performance, and enterprise-grade durability.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess