EN
  • EN
  • DE

GW KAGHB2.EM-RTRU-50S3

Part No GW KAGHB2.EM-RTRU-50S3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Custom Parts (E - I)
Description Led Cob Soleriq 5000K Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Color White
Color Rendering Index (CRI) 80
Forward Voltage 35 V
Max Current Rating 700 mA
Mount Surface Mount
RoHS Compliant
Test Current 350 mA
Viewing Angle 120 °
Win Source Part Number 1181245-GW KAGHB2.EM-RTRU-50S3
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GW KAGHB2.EM-RTRU-50S3 CAD Model

Description

The GW KAGHB2.EM-RTRU-50S3 LED from OSRAM Opto Semiconductors Inc. is a surface-mount device (SMD) that emits white light.

  • LED Color: White
  • Mounting Type: SMD
  • Forward Voltage: 35V
  • Viewing Angle: 120°
  • Maximum Current: 700 mA
  • Test Current: 350 mA
  • Compliance: RoHS
  • Color Rendering Index (CRI): 80
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess