EN
  • EN
  • DE

DELL RMVM3 - HEATSINK T630 105W

Part No DELL RMVM3 - HEATSINK T630 105W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK T630 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393124-DELL RMVM3 - HEATSINK T630 105W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RMVM3 - HEATSINK T630 105W CAD Model

Description

The DELL RMVM3 heatsink is specifically designed for optimal thermal management in Dell PowerEdge T630 servers utilizing 105W processors. It plays a vital role in maintaining efficient and reliable server operations by effectively dissipating heat generated by the CPU. With the DELL RMVM3, users benefit from enhanced cooling that prevents overheating, preserving the server's performance and extending its lifespan. This heatsink is manufactured with high-quality materials that ensure durability and resilience, crucial for enduring the constant heat flux within server environments. The design of the DELL RMVM3 facilitates easy installation, providing a seamless fit with the PowerEdge T630 servers. By incorporating this heatsink into their systems, administrators can ensure stable performance, even under strenuous workloads, making it an invaluable component for businesses relying on server-based operations.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess