EN
  • EN
  • DE

DELL SNPH959FC/4G - 4GB 4Rx8 PC3-8500R DDR3-1066MHz Certied Dell

Part No DELL SNPH959FC/4G - 4GB 4Rx8 PC3-8500R DDR3-1066MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL System Specific Memory SNPH959FC/4G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393343-DELL SNPH959FC/4G - 4GB 4Rx8 PC3-8500R DDR3-1066MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPH959FC/4G - 4GB 4Rx8 PC3-8500R DDR3-1066MHz Certied Dell CAD Model

Description

The DELL SNPH959FC/4G is a certified Dell memory module, specifically engineered to enhance the performance of select Dell servers. With a 4GB capacity operating at 1066MHz, this DDR3 memory module ensures a substantial performance upgrade for legacy systems, enabling smoother operation and more efficient handling of demanding applications. The 240-pin RDIMM form factor and its quad-rank (4Rx8) configuration support high-density memory allocation, making it an ideal choice for servers needing to maximize their memory resources without expanding their physical footprint. The PC3-8500R specification denotes compatibility with systems capable of leveraging DDR3 technology at 1066MHz, with the 'R' indicating the use of RDIMM for enhanced reliability and performance in server environments. This module integrates ECC (Error-Correcting Code), providing an additional layer of data integrity and system stability, essential in mission-critical server operations where uptime and reliability are paramount. Certified by Dell, this memory ensures compatibility and reliability when installed in Dell's line of servers, undergoing rigorous testing to meet OEM standards. Upgrading with the DELL SNPH959FC/4G can breathe new life into older infrastructure, allowing for extended service and enhanced capability of legacy systems in a cost-effective manner. This module represents a strategic investment in maintaining and enhancing the operational efficiency of Dell servers, underpinning the longevity and reliability expected from Dell-certified components.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess