EN
  • EN
  • DE

DELL X629K - FRONTBEZEL MD1200

Part No DELL X629K - FRONTBEZEL MD1200
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL MD1200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388361-DELL X629K - FRONTBEZEL MD1200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL X629K - FRONTBEZEL MD1200 CAD Model

Description

The DELL X629K is a front bezel designed specifically for the MD1200 series storage enclosures, embodying a commitment to both functionality and aesthetic appeal. This bezel offers an additional layer of protection, safeguarding the storage drives within the enclosure from dust and unauthorized access, enhancing the overall security of your data storage solution. Its sleek design integrates seamlessly with the MD1200 series, maintaining the professional appearance of your storage environment. Moreover, the bezel features a locking mechanism, providing an extra security measure to prevent tampering and accidental removal. Easy to install and remove, the DELL X629K front bezel is an essential accessory for any MD1200 series user aiming to maintain a secure, clean, and visually consistent data storage setup.

You May Also Be Interested in

CISCO
Cisco ASA 5505 Rack Mount KitCisco is the worldwide leader in networking for the Internet
Need more? Email Us
CISCO
3850 Network Module Blank
Need more? Email Us
CISCO
UCS C480 M5 Disk Module Filler
Need more? Email Us
CISCO
CAT 4000/6000 BLANK LINE CARD SLOT
Need more? Email Us
CISCO
Nexus 7700 - Supervisor Blank Slot Cover
Need more? Email Us
CISCO
Nexus 7010 Fabric Module Blank
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess