EN
  • EN
  • DE

LS-9434P

Part No LS-9434P
Manufacturer Dell
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071070-LS-9434P
Categories OEM Parts(J-L)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS-9434P CAD Model

Description

The Dell LS-9434P is a motherboard designed for use in specific Dell desktop computer systems. It serves as the central printed circuit board (PCB) in the computer, housing and connecting critical components such as the CPU, RAM, expansion cards, and storage devices.

Applications:

  • Used in specific models of Dell OptiPlex desktop computers.
  • Functions as the main component for processing and data transfer within the computer.

Features:

  • Supports specific Intel or AMD processors (depending on the chipset).
  • Provides slots for DDR memory modules.
  • Offers expansion slots such as PCI or PCIe for adding graphics cards, sound cards, or network cards.
  • Includes onboard connectors for storage devices like SATA hard drives or SSDs.
  • Features integrated audio and network controllers.
  • Has front and rear panel connectors for USB, audio, and other peripherals.

Benefits:

  • Provides a stable and reliable platform for Dell desktop systems.
  • Offers compatibility with a range of components to meet different user needs.
  • Enables efficient data transfer between various system components.
  • Facilitates easy expansion and upgrades with available expansion slots.

Additional Details:

The LS-9434P motherboard typically utilizes an Intel or AMD chipset, which dictates the supported processor type, memory type, and other features. The specific chipset version can be determined by inspecting the motherboard itself or referencing the Dell system documentation. The board also includes various connectors for power, cooling fans, and case wiring.

Technical Specifications (typical, may vary based on specific revision):

  • Processor Socket: LGA 1150 (example, may vary)
  • Chipset: Intel H81 (example, may vary)
  • Memory Slots: 2 x DDR3 DIMM
  • Expansion Slots: 1 x PCIe x16, 1 x PCIe x1
  • Storage: 2 x SATA 3Gb/s
  • USB Ports: Multiple USB 2.0 and USB 3.0 ports
  • Audio: Integrated High Definition Audio
  • Network: Integrated Gigabit Ethernet

Compatibility is crucial when replacing a motherboard. It's essential to ensure that the LS-9434P is compatible with the specific Dell system model. Check the Dell support website or documentation for compatible processor, memory, and other component requirements before installation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess