EN
  • EN
  • DE

CMEE08B01SM-R

Part No CMEE08B01SM-R
Manufacturer Delta Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052598-CMEE08B01SM-R
Categories OEM Parts(C-E)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMEE08B01SM-R CAD Model

Description

The CMEE08B01SM-R is a DC-DC converter manufactured by Delta Electronics. These converters are essential components in various electronic systems, providing a stable and regulated DC voltage from an input DC voltage source. Delta Electronics is a reputable manufacturer known for its high-quality power solutions and components, making this converter a reliable choice for demanding applications.

Applications

  • Telecommunications Equipment: Used in telecom infrastructure to power various components, ensuring stable and reliable operation.
  • Industrial Automation: Employed in industrial control systems, PLCs, and other automated equipment.
  • Networking Devices: Powers routers, switches, and other networking hardware.
  • Data Centers: Provides power conversion for servers, storage devices, and other critical data center infrastructure.
  • Medical Equipment: Used in medical devices where a stable and reliable power source is critical.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Supports a broad range of input voltages, enhancing versatility.
  • Over-Voltage Protection: Includes built-in protection mechanisms to prevent damage from voltage spikes.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the converter and connected devices from short circuits.
  • Thermal Protection: Prevents overheating by shutting down the converter if temperature exceeds safe limits.
  • Remote On/Off Control: Allows for remote control of the converter's operation.

Benefits

  • Reliable Power: Provides a stable and regulated DC voltage, ensuring reliable operation of connected devices.
  • Energy Savings: High efficiency minimizes energy consumption, reducing operating costs.
  • Protection: Built-in protection features safeguard the converter and connected devices from damage.
  • Easy Integration: Compact size and remote control capability simplify integration into various systems.
  • Long Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.

Additional Details

The CMEE08B01SM-R typically operates with an input voltage range suitable for various applications. It provides a regulated output voltage with low ripple and noise. The specific input and output voltage ranges, current ratings, and operating temperature ranges can be found in the official Delta Electronics datasheet for this part number. The converter is typically designed to meet industry safety standards and certifications. It is often available in a surface-mount package for automated assembly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess