EN
  • EN
  • DE

V36SE3R315NMFA

Part No V36SE3R315NMFA
Manufacturer Delta Electronics
Catalog Electronic Wholesale
Description Delphi Series V36SE, 1/16th Brick DC/DC Delphi Series V36SE, 1/16th Brick DC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 1278953-V36SE3R315NMFA
Manufacturer Homepage www.deltaww.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V36SE3R315NMFA CAD Model

Description

The V36SE3R315NMFA is a DC-DC converter module manufactured by Delta Electronics. It is designed to provide a regulated 3.3V output voltage from a wide input voltage range, making it suitable for various industrial and telecom applications.

Applications:

  • Industrial Automation: Used in industrial control systems, PLCs, and HMI devices.
  • Telecom Equipment: Employed in telecom power supplies, routers, and switches.
  • Networking Devices: Found in network servers and embedded systems.
  • Power over Ethernet (PoE): Suitable for powering PoE devices.

Features:

  • Wide Input Voltage Range: Operates with a wide range of input voltages, typically 18V to 75V DC.
  • Regulated 3.3V Output: Provides a stable and regulated 3.3V output voltage.
  • High Efficiency: Designed for high efficiency power conversion.
  • Over Voltage Protection (OVP): Includes over voltage protection to prevent damage to connected devices.
  • Over Current Protection (OCP): Features over current protection to limit output current and prevent overloading.
  • Over Temperature Protection (OTP): Incorporates over temperature protection to prevent overheating.

Benefits:

  • Reliable Power Conversion: Provides stable and reliable power conversion in demanding environments.
  • Wide Input Voltage Flexibility: Accommodates a wide range of input voltage sources.
  • Protection Features: Includes comprehensive protection features to ensure safe and reliable operation.
  • High Efficiency: Reduces power consumption and improves overall system efficiency.

Additional Details:

The V36SE3R315NMFA is typically available in a compact, enclosed module package. Key specifications include input voltage range, output voltage, output current, efficiency, and operating temperature range. Proper heat sinking and thermal management are essential to ensure reliable operation, particularly at high loads and elevated temperatures. Consult the datasheet for detailed electrical characteristics, application notes, and safety certifications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7285 $63.4570
5+ $26.0337 $130.1685
7+ $25.2203 $176.5421
10+ $24.4067 $244.0670
13+ $23.5931 $306.7103
17+ $21.1524 $359.5908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess