EN
  • EN
  • DE

597-7721-107F

Part No 597-7721-107F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description LED Bi-Color Green/Yellow 565Nm/585Nm 4-Pin Smd T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Green, Yellow
Depth 3.05 mm
Dominant Wavelength 585 nm
Forward Current 25 mA
Forward Voltage 2.1 V
Height 1.02 mm
Illumination Color Green, Yellow
Lead Free Yes
Length 2.62 mm
Lens Color Colorless
Lens Style Rectangular
Lens Transparency Clear
Luminous Intensity 8 mcd
Maximum Operating Temperature 75 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Elements 2
Number of LEDs 2
Number of Pins 4
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
Reverse Voltage 4 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 170 °
Voltage Rating (DC) 2.1 V
Wavelength 565 nm
Width 2.54 mm
Win Source Part Number 1039416-597-7721-107F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 597-7721-107F CAD Model

Description

The Dialight LED light pipe is a high-quality optoelectronic component that is designed for use in various electronic applications.

  • Packaging: cut tape
  • Length: 2.62mm
  • Width: 2.54mm
  • Termination Style: SMD/SMT
  • Mounting Type: SMD (SMT)
  • Color: green and yellow
  • Forward Voltage: 2.1V
  • Luminous Intensity: 8mcd
  • Forward Current: 25mA
  • Reverse Voltage: 4V
  • Viewing Angle: 170 degrees
  • Lens Color: colorless
  • Lens Transparency: clear lens transparency
  • Lens Style: rectangular
  • Maximum Operating Temperature: 75 degrees Celsius
  • Minimum Operating Temperature: -25 degrees Celsius

You May Also Be Interested in

Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Lumex Opto/Components Inc.
LED GREEN CLEAR 1206 SMD / Green LED Indication - Discrete 2.1V 1206 (3016 Metric)
Lowest to $0.0991
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3016
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0772
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess