EN
  • EN
  • DE

598-8160-107F

Part No 598-8160-107F
Manufacturer Dialight
Catalog LED Indication - Discrete
Description Micro LED SMD LED '598 SERIES' 0805 PACKAGE (2.0mm X 1.25mm X 0.7mm) Single Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129447-598-8160-107F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 598-8160-107F CAD Model

Description

The 598-8160-107F is a discrete LED indicator manufactured by Dialight, designed for through-hole mounting on printed circuit boards (PCBs). It provides visual indication in electronic devices and equipment and is recognized for its reliability and long lifespan.

Applications

  • PCB Indicators: Used as visual indicators directly on PCBs to display the status of circuits or components.
  • Power Status Indicators: Indicates whether power is on or off for specific sections of a circuit board.
  • Signal Indicators: Shows the presence or activity of signals within a circuit.
  • Equipment Status Indicators: Visual representation of the operational status of electronic equipment.
  • Diagnostic Indicators: Provides visual feedback for troubleshooting and diagnostics on electronic systems.

Features

  • LED Technology: Utilizes LED technology for high brightness, low power consumption, and extended lifespan.
  • Through-Hole Mounting: Designed for secure and easy mounting on PCBs.
  • Specific LED Color: Features a specific LED color for clear visual indication (color specifications would be in the datasheet).
  • Durable Construction: Built with robust materials for reliable performance in various environments.
  • Low Current Consumption: Requires minimal current, contributing to energy efficiency.

Benefits

  • Clear Visual Indication: Offers a bright and easily visible signal for monitoring status.
  • Long Lifespan: LED technology ensures prolonged operational life, minimizing maintenance needs.
  • Easy Installation: Designed for straightforward through-hole mounting on PCBs.
  • Energy Efficiency: Low current consumption contributes to reduced power usage.
  • Reliable Performance: Durable construction ensures dependable operation.

Additional Details

The 598-8160-107F likely has specific details on dimensions, viewing angle, and luminous intensity based on its design and intended use. Detailed electrical characteristics, dimensions, and mounting information are available in the Dialight datasheet.

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess