EN
  • EN
  • DE

598-8410-207F

Part No 598-8410-207F
Manufacturer Dialight
Catalog LED Indication - Discrete
Description Micro LED SMD LED '598 SERIES' 0606 PACKAGE (1.6mm X 1.6mm X 0.7mm) Bi-Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129454-598-8410-207F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 598-8410-207F CAD Model

Description

The 598-8410-207F is a discrete LED indicator manufactured by Dialight. This LED is designed to provide a bright, reliable visual indication for various applications. Known for its long lifespan and efficient energy consumption, it's commonly used in control panels, instrumentation, and consumer electronics to display status or signal conditions.

Applications

  • Control Panels: Used in industrial and commercial control panels to indicate system status, alerts, or operational modes.
  • Instrumentation: Integrated into measuring instruments and testing equipment to provide visual feedback.
  • Consumer Electronics: Employed in appliances and electronic devices as power indicators or status lights.
  • Automotive: Found in automotive dashboards and control systems for indicating various functions.
  • Telecommunications: Utilized in telecommunications equipment for signal or status indication.

Features

  • High Brightness: Provides a clear, easily visible light output, even in well-lit environments.
  • Long Lifespan: Offers extended operational life, minimizing maintenance and replacement requirements.
  • Low Power Consumption: Operates efficiently, reducing energy usage and costs.
  • Wide Viewing Angle: Ensures visibility from a broad range of perspectives.
  • Robust Construction: Designed to withstand environmental stresses and ensure reliable performance.
  • Available in Various Colors: Offers different color options to suit diverse application needs.

Benefits

  • Enhanced Visibility: Improves the clarity of visual signals and indicators.
  • Reduced Maintenance: Lowers maintenance costs thanks to the long lifespan of the LED.
  • Energy Savings: Reduces power consumption, contributing to overall cost savings.
  • Increased Reliability: Provides stable and consistent performance in demanding environments.
  • Versatile Use: Suitable for a wide range of applications due to its robust design and color options.

Additional Details

The 598-8410-207F typically features a standard package suitable for through-hole mounting. It operates at a low voltage and requires a current-limiting resistor for optimal performance and to prevent damage. The specific color and luminous intensity can vary slightly depending on the manufacturing batch. When integrating this LED into a circuit, it's important to consider the forward voltage and current specifications provided by Dialight. The LED is designed to operate within a specific temperature range, ensuring consistent performance in various operating conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess