EN
  • EN
  • DE

DA9059-OOHL1

Part No DA9059-OOHL1
Manufacturer Dialog Semiconductor GmbH
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821585-DA9059-OOHL1
Ultra Librarian 3D Model Ultra Librarian DA9059-OOHL1 CAD Model

Description

The DA9059-OOHL1 is a highly integrated Power Management Integrated Circuit (PMIC) from Dialog Semiconductor, designed for use in a wide range of portable and connected devices. These PMICs are engineered to provide efficient power distribution, regulation, and battery charging functionalities, all within a compact footprint. This particular model likely incorporates features optimized for specific application requirements, offering a tailored power solution.

Applications:

  • Smartphones: Core power management, including battery charging and voltage regulation.
  • Tablets: Providing efficient power distribution for enhanced battery performance.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Managing power for sensors, communication modules, and microcontrollers.
  • Portable Media Players: Ensuring stable and efficient power supply for audio and video playback.

Features:

  • Multiple DC-DC Converters: Incorporates buck converters and LDO regulators to provide different voltage rails for various system components.
  • Integrated Battery Charger: Supports Lithium-ion and Lithium-Polymer battery charging with optimized charging profiles.
  • Power Sequencing Control: Manages power-up and power-down sequences to ensure system stability and prevent data corruption.
  • I2C Communication Interface: Enables programmable control and monitoring of the PMIC's settings and status.
  • Over-Voltage and Over-Current Protection: Safeguards the system against potential damage from electrical faults.
  • Thermal Management: Includes thermal shutdown protection to prevent overheating and ensure device reliability.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: Efficient power management reduces power consumption and prolongs the operating time of battery-powered devices.
  • Reduced Board Space: High integration minimizes the number of external components required, saving valuable PCB space.
  • Simplified System Design: Integrated features simplify the design process and reduce overall system complexity.
  • Enhanced System Reliability: Protection features ensure robust and reliable operation, even under adverse conditions.
  • Flexible Configuration: Programmable settings allow for customization of power management parameters to meet specific application needs.
  • Optimized Thermal Performance: Thermal protection features prevent overheating and ensure long-term reliability.

Additional Details:

For detailed technical specifications, including input voltage ranges, output voltage levels, switching frequencies, and current ratings, consult the official Dialog Semiconductor DA9059 datasheet. The datasheet provides comprehensive information on electrical characteristics, package dimensions, application notes, and recommended layout guidelines. The DA9059 family of PMICs offers a flexible and efficient power management solution for a wide range of portable and connected devices.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess