EN
  • EN
  • DE

SC14438A5M64VYN

Part No SC14438A5M64VYN
Manufacturer Dialog Semiconductor GmbH
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Win Source Part Number 314724-SC14438A5M64VYN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC14438A5M64VYN CAD Model

Description

The SC14438A5M64VYN is a Power Management IC (PMIC) manufactured by Dialog Semiconductor GmbH. It's designed to optimize power distribution and regulation in a variety of electronic devices, focusing on efficiency and integration to maximize battery life and system performance.

Applications:

  • Smartphones: Provides power management for critical components like processors, displays, and memory.
  • Tablets: Ensures efficient power regulation to extend battery life and maintain stable operation.
  • Portable Media Players: Manages power for audio and video playback, optimizing performance and minimizing battery drain.
  • Wearable Devices: Supports compact and efficient power solutions for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Enables low-power operation for connected devices, enhancing battery life and overall system efficiency.

Features:

  • Integrated Power Regulators: Includes multiple buck converters and LDO regulators for efficient power conversion.
  • Dynamic Voltage Scaling (DVS): Optimizes voltage levels based on system load to reduce power consumption dynamically.
  • Battery Management: Features for battery charging, discharging, and protection to maximize battery life and safety.
  • I2C Interface: Allows for easy configuration and monitoring via a standard I2C communication interface.
  • Low Quiescent Current: Minimizes power consumption in standby mode, contributing to extended battery life.
  • Over-Voltage and Over-Current Protection: Built-in protection mechanisms to safeguard against power surges and electrical faults.

Benefits:

  • Extended Battery Life: Efficient power management reduces overall power consumption, increasing the operational time of portable devices.
  • Improved System Performance: Stable and reliable power delivery ensures consistent performance under varying operating conditions.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components, saving board space and cost.
  • Simplified Design: The I2C interface and comprehensive feature set simplify the design and integration process, accelerating time-to-market.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation, preventing damage from electrical faults and ensuring long-term device stability.

Additional Details:

The SC14438A5M64VYN is typically packaged in a small form factor, making it well-suited for space-constrained applications. It operates over a wide input voltage range, providing flexibility in various power supply configurations. The device also supports various power-saving modes to further optimize power consumption based on specific application requirements.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess