EN
  • EN
  • DE

SLG59M1442V

Part No SLG59M1442V
Manufacturer Dialog Semiconductor GmbH
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4STDFN / Power Switch/Driver 1:1 N-Channel 1A 4-STDFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Dialog Semiconductor GmbH
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Supply Voltage - Operating 2.5V ~ 5.5V
Current - Output (Max) 1A
Rds On (Typ) 40mOhm
Input Type CMOS
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-STDFN (1x1)
Package / Case 4-UFDFN
Base Product Number SLG59
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1827-1059-1,1827-1059-2,1827-1059-6,SLG59M1442VTR
Standard Package 8,000
Win Source Part Number 1127600-SLG59M1442V
Ultra Librarian 3D Model Ultra Librarian SLG59M1442V CAD Model

Description

The SLG59M1442V is a high-performance, single-channel power switch manufactured by Dialog Semiconductor (now Renesas). This device is designed for load switching applications, providing a compact and efficient solution for power management.

Applications:

  • Load switching in portable devices
  • Power management in SSDs
  • Power distribution in notebooks and tablets
  • Battery-powered applications
  • Hot-swap applications

Features:

  • Low on-resistance (Rds(on)): typically 11 mΩ at VGS = 4.5V
  • Input Voltage Range: 1.5V to 5.5V
  • Continuous Current: up to 6A
  • Adjustable output slew rate
  • Over-temperature protection
  • Under-voltage lockout (UVLO)
  • Short-circuit protection
  • Small footprint package

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency and extended battery life.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Adjustable Slew Rate: The adjustable slew rate minimizes inrush current and voltage ringing during switching events.
  • Wide Operating Voltage Range: The wide operating voltage range allows use in diverse applications.

Additional Details:

The SLG59M1442V utilizes advanced MOSFET technology to achieve high performance and efficiency. It is designed to protect the load from over-current and over-temperature conditions. The adjustable slew rate is controlled via an external resistor. The under-voltage lockout (UVLO) function prevents the device from operating when the input voltage is below a certain threshold, preventing damage to the load. The device is RoHS compliant. It is typically used in applications that require high current switching with minimal power loss. The thermal performance of the package is optimized for efficient heat dissipation.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess