EN
  • EN
  • DE

NET+40-QINRO-4

Part No NET+40-QINRO-4
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC MPU 32B 33MHZ LINUX 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Tray
Part Status Obsolete(EOL)
Applications Network Processor
Core Processor ARM7
Program Memory Type External Program Memory
Controller Series NET+40
RAM Size External
Interface EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
Number of I/O 24
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 790681-NET+40-QINRO-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NET+40-QINRO-4 CAD Model

Description

The NET+40-QINRO-4 is a network processor from Digi International.

  • Core Processor: ARM7
  • Package: 208-BFQFP
  • Mounting: Surface mountable
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 3V to 3.6V
  • Interface: EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
  • I/O: 24
  • Program Memory Type: External
  • RAM Size: External
  • Status: Obsolete (EOL)
  • Controller Series: NET+40
  • Supply and Demand: Limited

You May Also Be Interested in

Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess