EN
  • EN
  • DE

NS7520B-1-I46

Part No NS7520B-1-I46
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM MICROPROCESSOR 177BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM®
Package Tray
Part Status Not For New Designs
Core Processor ARM7®
Number of I/O 16
Program Memory Type External Program Memory
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 177-LFBGA
Case / Package 177-PFBGA (13x13)
Family Name NS7520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 602-1419, NS7520B-1-I46-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887629-NS7520B-1-I46
Ultra Librarian 3D Model Ultra Librarian NS7520B-1-I46 CAD Model

Description

The Digi International NET+ARM® series is a high-performance integrated circuit with an ARM7® core processor.

  • Supply and demand status: Limited
  • REACH status: Unaffected
  • ECCN: 3A991A2
  • HTSUS: 8542.31.0001
  • Package: Tray
  • Mounting: 177-LFBGA
  • I/O: 16
  • Part status: Not for new designs

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess