EN
  • EN
  • DE

MUR1620C

Part No MUR1620C
Manufacturer Diode Semiconductor Korea
Description ULTRA FAST RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diode Semiconductor Korea
Win Source Part Number 1228505-MUR1620C
Manufacturer Homepage www.diode.kr/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MUR1620C CAD Model

Description

The MUR1620C is a high-efficiency ultrafast rectifier with a voltage rating of 200V and a current rating of 16A. It is designed for use in switching power supplies, inverters, and as free-wheeling diodes. This rectifier offers fast switching speeds and low forward voltage drop, contributing to improved system efficiency and reduced heat generation.

Applications

  • Switching power supplies
  • Inverters
  • Free-wheeling diodes
  • Power factor correction (PFC) circuits
  • High-frequency rectification

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High junction temperature capability
  • Glass passivated chip junction
  • Lead-Free Finish/RoHS Compliant

Benefits

  • Increased efficiency in switching power supplies due to the fast recovery time and low forward voltage drop.
  • Reduced power dissipation and heat generation resulting from the low forward voltage drop.
  • Improved reliability and robustness due to the high surge current capability.
  • Ability to operate in high-temperature environments due to the high junction temperature capability.
  • Environmentally friendly due to the lead-free finish and RoHS compliance.

Additional Details

The MUR1620C is available in a TO-220 package. The ultrafast recovery time minimizes switching losses, making it suitable for high-frequency applications. The low forward voltage drop further reduces power dissipation, leading to cooler operation and improved overall system performance. The high surge current capability ensures that the rectifier can withstand transient current surges without damage. The glass-passivated chip junction enhances the reliability and stability of the device. This rectifier is an excellent choice for applications where high efficiency, fast switching speeds, and robust performance are required.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2982 $58.4190
100+ $1.2139 $121.3900
150+ $1.1723 $175.8450
215+ $1.0880 $233.9200
280+ $1.0464 $292.9920
345+ $1.0049 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess