EN
  • EN
  • DE

1N4006G-T

Part No 1N4006G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Capacitance @ Vr, F 8pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N4006
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368255-1N4006G-T
Ultra Librarian 3D Model Ultra Librarian 1N4006G-T CAD Model

Description

Product Overview: 1N4006G-T by Diodes Incorporated

The 1N4006G-T is a high-quality general-purpose silicon rectifier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This rectifier diode is widely recognized for its reliability and efficiency, making it an ideal choice for a variety of electronic applications.

Key Features

  • Voltage Rating: The 1N4006G-T boasts a peak repetitive reverse voltage of 800V, providing ample headroom for use in circuits with high voltage requirements.
  • Current Capacity: With a forward continuous current of 1A, this diode is capable of handling moderate power requirements, making it suitable for a wide range of applications.
  • High Surge Current Capability: This component can withstand surge currents, ensuring durability and stability in applications that may experience short bursts of high current.
  • Low Forward Voltage Drop: The low forward voltage drop of this diode ensures higher efficiency and reduced power loss during operation.
  • Reverse Leakage Current: The 1N4006G-T has a low reverse leakage current, which enhances its performance in terms of energy conservation and minimizes the impact of leakage on circuit operation.

Applications

The versatility of the 1N4006G-T allows it to be used in a variety of applications, including:

  • Power supply rectification
  • Freewheeling diodes in inductive loads
  • Polarity protection applications
  • General-purpose rectification of power or signal lines

Product Specifications

Encased in a DO-41 plastic package, the 1N4006G-T is designed for through-hole mounting, making it easy to integrate into a wide array of electronic assemblies. The diode's axial leads are highly conducive to PCB soldering processes, ensuring a secure and reliable electrical connection.

Quality and Compliance

Diodes Incorporated is committed to providing products that meet the highest standards of quality and compliance. The 1N4006G-T rectifier diode adheres to RoHS and Green standards, ensuring that it is both environmentally friendly and compliant with global regulations for electronic components.

With its robust design, reliable performance, and compliance with industry standards, the 1N4006G-T from Diodes Incorporated stands out as a superior choice for designers and engineers seeking a dependable rectifier diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess