EN
  • EN
  • DE

1N5401-T

Part No 1N5401-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A RECTIFIER | DIODE GEN PURP 100V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Part Status Last Time Buy
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 100V
Capacitance at Vr, F 50pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N5401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121974-1N5401-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5401-T CAD Model

Description

Product Overview: 1N5401-T from Diodes Incorporated

The 1N5401-T is a robust rectifier diode from the renowned manufacturer Diodes Incorporated, designed to cater to a wide array of electronic applications. This component is specifically engineered to offer efficient and reliable performance in the conversion of alternating current (AC) to direct current (DC), a fundamental requirement in power supply operations.

Key Features

  • High Current Capability: The 1N5401-T is capable of handling a high forward current of 3A (Ampere), making it suitable for high current applications.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 100V, it can withstand significant voltage levels without succumbing to breakdown.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • Robust Construction: The device is encapsulated in a molded plastic case which provides physical durability and thermal stability.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the 1N5401-T is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

Applications

The versatile nature of the 1N5401-T makes it an ideal choice for a variety of electronic circuits. Common applications include:

  • Power supplies
  • Automotive systems
  • Battery chargers
  • Consumer electronics
  • Motor controllers
  • Voltage regulators

Technical Specifications

Parameter Value
Forward Current (IF) 3A
Peak Reverse Voltage (PRV) 100V
Forward Voltage Drop (VF) Typically 1.0V at IF=3A
Operating Temperature Range -65°C to +175°C
Package DO-201AD
Compliance Lead-Free, RoHS

With its combination of high current capability, high reverse voltage tolerance, and low forward voltage drop, the 1N5401-T from Diodes Incorporated stands out as a reliable and efficient choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess