EN
  • EN
  • DE

1SMB5921B-13

Part No 1SMB5921B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 3W SMB / Zener Diode 6.8 V 3 W ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5921
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1SMB5921B13DITR,-1SMB5921B-13DICT,1SMB5921B13,-1SMB5921B-13DITR,1SMB5921B13DICT
Standard Package 3,000
Win Source Part Number 1035446-1SMB5921B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5921B-13 CAD Model

Description

The 1SMB5921B-13 is a high-quality Zener diode produced by Diodes Incorporated, designed for providing a reliable voltage reference. This Zener diode is a surface-mount device enclosed in an SMB package, which is known for its compact footprint and robustness, making it suitable for high-density circuit boards where space is at a premium.

Key Features:

  • Power Dissipation: The device has a power dissipation capability of 3 watts, which allows it to handle significant power levels for its size, suitable for a variety of applications.
  • Voltage Range: This Zener diode offers a wide range of nominal Zener voltages, ensuring flexibility in design for specific voltage regulation requirements.
  • Thermal Resistance: It features a low thermal resistance that aids in maintaining operational stability by effectively dissipating heat generated during operation.
  • Surge Capability: The 1SMB5921B-13 is capable of withstanding surge currents, which is critical for protecting circuits against voltage spikes and surges that can occur in electrical systems.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for the regulation purposes.

Applications:

This Zener diode is suitable for a wide range of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Power management in industrial systems
  • Telecommunications infrastructure
  • Automotive electronics

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the 1SMB5921B-13 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device also meets various environmental and regulatory standards, making it a trusted component for designers and engineers across the globe.

Conclusion:

In summary, the 1SMB5921B-13 Zener diode from Diodes Incorporated is an excellent choice for applications requiring a compact, reliable, and efficient voltage regulation solution. Its robust package, combined with its electrical characteristics, makes it a versatile component for a myriad of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess