EN
  • EN
  • DE

1SMB5936B-13

Part No 1SMB5936B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 3.0W SURFACE MOUNT POWER ZENER DIODE | DIODE ZENER 30V 550MW SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power 550mW
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 1μA at 22.8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMB5936
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122581-1SMB5936B-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5936B-13 CAD Model

Description

Product Overview: 1SMB5936B-13 from Diodes Incorporated

The 1SMB5936B-13 is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is specifically engineered to provide a reliable voltage regulation solution across a wide range of applications. Ideal for use in power supplies, voltage references, and protection circuits, the 1SMB5936B-13 is a versatile component that offers both performance and durability.

Key Features

  • Voltage Range: The 1SMB5936B-13 has a nominal Zener voltage of 20V, making it suitable for applications that require a regulated voltage in this range.
  • Power Rating: This Zener diode comes with a 3W power dissipation capability, ensuring that it can handle significant power levels in various circuits without compromising performance.
  • Surface Mount Package: The device is housed in a SMB (DO-214AA) package, which is ideal for compact designs and offers easy integration into surface mount technology (SMT) processes.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent circuit operation.
  • Thermal Stability: The 1SMB5936B-13 is characterized by its excellent thermal stability, ensuring reliable operation over a wide temperature range.

Applications

The versatile nature of the 1SMB5936B-13 makes it suitable for a variety of electronic applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5936B-13 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the stringent requirements of modern electronic devices. The device's robust construction and reliable performance make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

Whether you are developing a new product or seeking to improve an existing one, the 1SMB5936B-13 Zener diode from Diodes Incorporated offers the performance and reliability you need to ensure your application operates at its best.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1388 $50.6620
880+ $0.1139 $100.2320
1,360+ $0.1104 $150.1440
1,875+ $0.1068 $200.2500
2,425+ $0.1032 $250.2600
3,240+ $0.0926 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,472 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess