EN
  • EN
  • DE

2DC4617Q-7-F

Part No 2DC4617Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 005678-2DC4617Q-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DC4617Q-7-F CAD Model

Description

Overview of Product 2DC4617Q-7-F from Diodes Incorporated

The 2DC4617Q-7-F is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This transistor is designed for general-purpose amplification and switching applications and is known for its reliability and efficiency.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a small and surface-mountable form factor that is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 50V, providing a good voltage handling capability for a range of electronic circuits.
  • Collector Current (Ic): 150mA, suitable for moderate current applications.
  • Power Dissipation (Pd): 350mW, which indicates the amount of heat that the transistor can dissipate without damage.
  • DC Current Gain (hFE): 100 to 400, ensuring a good level of amplification.
  • Transition Frequency (fT): 250MHz, allowing for usage in high-frequency signal processing.
  • Moisture Sensitivity Level (MSL): 1, indicating that the product has a high level of resistance to moisture.

Applications

The 2DC4617Q-7-F transistor is versatile and can be used in a wide array of electronic applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching circuits in power management systems
  • Driver stages in amplifiers and oscillators
  • Control circuits in embedded systems
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated ensures that the 2DC4617Q-7-F meets the highest quality and reliability standards. The device is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly. Additionally, it is characterized for operation from -55°C to +150°C, providing a wide temperature range that makes it suitable for industrial and automotive applications.

Conclusion

The 2DC4617Q-7-F from Diodes Incorporated stands out as a reliable and efficient solution for designers looking for a general-purpose NPN transistor. Its compact SOT-23 package and robust electrical characteristics make it an excellent choice for a multitude of applications where space and performance are critical.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0229 $57.9370
5,380+ $0.0215 $115.6700
8,380+ $0.0207 $173.4660
11,980+ $0.0193 $231.2140
15,625+ $0.0185 $289.0625
19,485+ $0.0178 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess