EN
  • EN
  • DE

2DD2098R

Part No 2DD2098R
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description LOW VCE(SAT) NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123549-2DD2098R
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DD2098R CAD Model

Description

Introducing the 2DD2098R NPN Transistor from Diodes Incorporated

The 2DD2098R is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular transistor is well-suited for a wide range of electronic applications, including amplification and switching functions.

Key Features

  • High Current Gain Bandwidth Product: The 2DD2098R offers an impressive current gain bandwidth product (fT), making it ideal for applications requiring high-frequency performance.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (V<sub>CE(sat)), which helps to minimize power loss and improve efficiency in switching applications.
  • High Collector Current: With the ability to handle a high collector current (I<sub>C), the 2DD2098R is suitable for driving larger loads, making it a versatile choice for various circuits.
  • Complementary PNP Type Available: For applications that require complementary push-pull configurations, Diodes Incorporated offers a PNP counterpart that pairs well with the 2DD2098R.

Applications

The versatility of the 2DD2098R allows it to be used in an array of electronic circuits. Common applications include:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Electronic Switches
  • Motor Control Circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The 2DD2098R is built to meet rigorous industry standards, ensuring stable performance and a long operational life. Customers can trust in the consistent quality and support that comes with every product from Diodes Incorporated.

Easy Integration

The 2DD2098R comes in a compact package that is easy to integrate into a variety of PCB layouts. Its standard pin configuration allows for straightforward replacement and design flexibility, reducing the time and complexity involved in product development.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2338 $67.0140
65+ $1.8330 $119.1450
100+ $1.7752 $177.5200
135+ $1.7186 $232.0110
175+ $1.6609 $290.6575
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess