EN
  • EN
  • DE
  • IT

2DD2678

Part No 2DD2678
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description LOW VCE(SAT) NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123553-2DD2678
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DD2678 CAD Model

Description

Product Overview: 2DD2678 - Diodes Incorporated

The 2DD2678 is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is well-suited for a wide range of applications that require efficient current control and amplification.

With its compact design and power-packed features, the 2DD2678 is an ideal component for use in signal processing, switching applications, and other electronic circuits where space is at a premium. Its low on-state voltage drop and high current gain make it an efficient choice for designers looking to optimize their power management strategies.

Key Features:

  • High Current Gain (h<sub>FE): The 2DD2678 boasts a high current gain, ensuring that a small input current can be amplified to a significantly larger output current, making it highly effective for amplification purposes.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and enhances overall efficiency, especially in switched-mode power supplies and motor control circuits.
  • Fast Switching Speed: The fast switching response of the 2DD2678 is advantageous in circuits that require quick transitions between on and off states, such as in digital logic or pulse applications.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2DD2678 can maintain stability and performance even under conditions of high ambient temperature or thermal stress.

Applications:

  • Power Management
  • Signal Processing
  • Switching Regulators
  • Motor Controllers
  • Audio Amplifiers

The 2DD2678 from Diodes Incorporated is a versatile and reliable component that can be integrated into various electronic designs to provide effective control and amplification of currents. Its robustness and high performance make it a preferred choice for engineers and designers looking for a dependable transistor that delivers consistent results across a range of applications.

You May Also Be Interested in

ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0129 $70.4515
80+ $1.6519 $132.1520
125+ $1.6001 $200.0125
170+ $1.5484 $263.2280
220+ $1.4967 $329.2740
290+ $1.3428 $389.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess