Product Overview: 2N7002A-13 from Diodes Incorporated
The 2N7002A-13 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient MOSFET is a superb choice for a wide variety of applications, including power management, switching, and amplification tasks in commercial, industrial, and high-reliability environments.
Constructed with advanced trench technology, the 2N7002A-13 offers an excellent on-resistance (R<sub>DS(on)) and low threshold voltage, which significantly enhances its efficiency during operation. The device is capable of handling continuous drain currents up to 115 mA, and its low input capacitance contributes to faster switching speeds, making it well-suited for high-speed circuitry.
The 2N7002A-13 comes in a compact SOT-23 package, which is not only space-saving but also allows for excellent power dissipation and thermal management. This packaging ensures that the device can operate reliably over a broad temperature range, maintaining performance even under challenging conditions. Its lead-free finish and RoHS compliance also reflect Diodes Incorporated's commitment to environmental sustainability.
Key Features:
- N-Channel Enhancement Mode Field-Effect Transistor
- Low On-Resistance: Provides efficient operation and reduced power losses
- High Continuous Drain Current: Up to 115 mA
- Fast Switching Speed: Suitable for high-speed applications
- Low Threshold Voltage: Ensures low-voltage operation
- Compact SOT-23 Package: Ideal for space-constrained applications
- High-Temperature Operation: Reliable performance across a wide temperature range
- Environmentally Friendly: Lead-free and RoHS compliant
Applications:
- Power Management Systems
- Load/Line Switching
- DC/DC Converters
- Motor Control Circuits
- Portable Devices
- Logic Level Conversion
The 2N7002A-13 by Diodes Incorporated is an optimal solution for designers looking for a reliable and efficient N-channel MOSFET. Its robust design, combined with Diodes Incorporated's reputation for quality, ensures that this component will meet the demanding requirements of modern electronic designs.