EN
  • EN
  • DE

3.0SMCJ58A-13

Part No 3.0SMCJ58A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 58VWM 93.6VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 93.6V
Peak Pulse Current(Ippm) 32.1A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 1500pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 006014-3.0SMCJ58A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ58A-13 CAD Model

Description

The 3.0SMCJ58A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is an ideal solution for the absorption of high-energy transients, ensuring the reliability and stability of your electronic components.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 58V, providing a reliable barrier against transient events up to this threshold.
  • Peak Pulse Power: It is capable of handling 3000W of peak pulse power dissipation for an 10/1000μs waveform, which helps in safeguarding sensitive circuits against surges and spikes.
  • Clamping Voltage: With a clamping voltage of 93.6V, the device ensures that any voltage exceeding this level is effectively clamped, protecting the components downstream.
  • Uni-directional Protection: The 3.0SMCJ58A-13 offers uni-directional transient voltage suppression, making it suitable for DC applications where polarity is fixed.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Package: Encased in a low-profile SMC package, the component is ideal for high-density PCB designs and is compatible with automated assembly processes.
  • Compliance: The TVS diode complies with the RoHS and REACH environmental standards, making it a responsible choice for electronic designs.

Applications

The 3.0SMCJ58A-13 is suitable for a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC Power Lines
  • Telecommunication Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

With its excellent transient voltage suppression capabilities, the 3.0SMCJ58A-13 is an essential component for protecting electronic systems from the potentially damaging effects of voltage spikes and surges. Its compact form factor and high-power handling make it a versatile choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6192 $58.8240
230+ $0.5081 $116.8630
355+ $0.4923 $174.7665
485+ $0.4763 $231.0055
630+ $0.4605 $290.1150
840+ $0.4128 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess