EN
  • EN
  • DE

74AUP1G98FZ4-7

Part No 74AUP1G98FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIF X2-6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74AUP1G98FZ4-7DICT, 74AUP1G98FZ4-7DIDKR, -74AUP1G98FZ4-7DIDKR, 74AUP1G98FZ4-7DICT, 74AUP1G98FZ4-7DITR, -74AUP1G98FZ4-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857724-74AUP1G98FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G98FZ4-7 CAD Model

Description

Diodes Incorporated 74AUP1G98FZ4-7: Low Power Configurable Multiple Function Gate

The 74AUP1G98FZ4-7 is a versatile and innovative component from Diodes Incorporated, designed to meet the needs of modern electronics that demand low power consumption without compromising performance. It is a configurable multiple function gate that incorporates advanced features in a compact package, making it an ideal choice for a wide range of applications, including portable devices, computing, and high-speed interfacing.

Key Features:

  • Low Static Power Consumption: The 74AUP1G98FZ4-7 boasts an ultra-low static power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage: This component operates over a wide voltage range of 0.8V to 3.6V, providing flexibility in various system voltage requirements and ensuring compatibility with both low-voltage and standard logic level circuits.
  • High-Speed Operation: Despite its low power design, the 74AUP1G98FZ4-7 does not compromise on speed, offering high-speed operation that is essential for fast data processing and communication.
  • Configurable Logic Functionality: One of the most significant features of this device is its configurable logic functionality, which allows users to implement multiple logic functions such as AND, OR, NAND, NOR, XOR, XNOR, inverters, and buffers within a single chip, providing design flexibility and reducing component count.
  • Compact Package: The 74AUP1G98FZ4-7 comes in a small 6-pin package, making it an excellent choice for space-constrained applications.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits to safeguard the device from static damage, enhancing its reliability and lifespan in harsh environments.

Applications:

The 74AUP1G98FZ4-7 is suitable for various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • IoT Devices
  • Low-Power Microcontrollers
  • Memory Modules
  • Data Communication Systems

In conclusion, the 74AUP1G98FZ4-7 from Diodes Incorporated is a powerful and adaptable logic component that brings together low power consumption with high-speed operation and configurable logic options. Its small footprint and robust design make it a reliable choice for designers looking to optimize their electronic systems for both power efficiency and functionality.

You May Also Be Interested in

National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1568 $58.0160
900+ $0.1288 $115.9200
1,390+ $0.1247 $173.3330
1,915+ $0.1207 $231.1405
2,480+ $0.1167 $289.4160
3,315+ $0.1046 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess