Diodes Incorporated 74AUP2G04FW3-7 Low-Power Dual Inverter
The 74AUP2G04FW3-7 from Diodes Incorporated is a high-performance, low-power dual inverter IC that is designed to operate over a wide voltage range and with a minimal power consumption. This integrated circuit is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage applications requiring a low static and dynamic power consumption. The device is particularly suitable for battery-powered equipment, portable devices, and energy-efficient electronics.
Constructed with an advanced 5V tolerant I/O, the 74AUP2G04FW3-7 ensures compatibility with higher voltage systems, allowing for seamless integration in mixed-voltage environments. The dual inverter configuration is housed in a compact 6-pin TSSOP package, making it an ideal choice for space-constrained applications.
Key Features:
- Operating Voltage Range: 0.8V to 3.6V, which allows for flexible use in various circuit designs.
- Low Static Power Consumption: ICC is as low as 0.9 µA max, contributing to extended battery life in portable devices.
- High-Speed Operation: tpd of 3.7 ns at VCC = 3.3V, ensuring fast signal processing for critical applications.
- 5V Tolerant Inputs: Facilitates interfacing with higher voltage logic levels without the need for level shifters.
- Very Low Input Capacitance: Reduces the loading effect on the driving circuit, improving overall performance.
- ESD Protection: Exceeds JESD 22, providing robustness against electrostatic discharges during handling and operation.
- Lead-Free and RoHS Compliant: Meets environmental standards for global compliance and sustainability initiatives.
With its ultra-low power consumption and high-speed operation, the 74AUP2G04FW3-7 is an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on performance. Its robust design and ESD protection make it a reliable component for long-term use in a wide range of electronic products. Whether it's for mobile phones, computing devices, or IoT gadgets, this dual inverter from Diodes Incorporated offers a versatile solution for modern electronic circuit designs.