EN
  • EN
  • DE

74AUP2G34FW4-7

Part No 74AUP2G34FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features 2 Element Bit per Element Output
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Family Name 74AUP2G34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP2G34FW4-7DITR, 74AUP2G34FW4-7DIDKR, 74AUP2G34FW4-7DI, 74AUP2G34FW4-7DICT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857734-74AUP2G34FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G34FW4-7 CAD Model

Description

Diodes Incorporated 74AUP2G34FW4-7 Dual Buffer Gate

The 74AUP2G34FW4-7 from Diodes Incorporated is a high-performance, dual buffer gate integrated circuit that offers advanced features for a wide range of applications. This component is part of the 74AUP (Advanced Ultra-low Power) family, which is known for its low-power consumption and high-speed operation, making it ideal for battery-powered and portable devices.

Constructed with advanced silicon-gate CMOS technology, the 74AUP2G34FW4-7 provides a robust solution for signal buffering needs. It operates at a very low voltage range of 0.8V to 3.6V, which allows for compatibility with low-voltage microprocessors and microcontrollers, reducing the overall power requirements of the system.

The device features two independent buffer gates in a single package, facilitating design compactness and system integration. Each buffer has an input and an output, and they are designed to have a very low input threshold that ensures a high noise immunity. This characteristic is particularly useful in noisy environments where signal integrity is critical.

With its ultra-low static power consumption and low dynamic power dissipation, the 74AUP2G34FW4-7 is optimized for power-sensitive applications. This power efficiency does not come at the expense of speed, as the device offers fast switching characteristics, ensuring that it can support high-frequency signal processing tasks with ease.

The 74AUP2G34FW4-7 comes in a small 6-pin TSSOP package (FW4), which is suitable for space-constrained applications. The compact form factor, combined with the product's high performance, makes it a preferred choice for engineers and designers looking to optimize their circuit designs for efficiency and reliability.

Applications for the 74AUP2G34FW4-7 are diverse and include, but are not limited to, mobile phones, PDAs, laptops, and other portable electronics, as well as in more complex systems such as telecommunications infrastructure, medical equipment, and industrial control systems. Its versatility and high performance make it an invaluable component for modern electronic designs.

In summary, the 74AUP2G34FW4-7 from Diodes Incorporated is a versatile and efficient solution for a variety of buffering applications, offering low power consumption, high noise immunity, and fast switching in a compact package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1082 $50.3130
1,130+ $0.0888 $100.3440
1,745+ $0.0860 $150.0700
2,405+ $0.0833 $200.3365
3,110+ $0.0805 $250.3550
4,160+ $0.0722 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,727 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess