EN
  • EN
  • DE
  • IT

74HC86S14-13

Part No 74HC86S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74HC
Packaging Reel package
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 20μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765468-74HC86S14-13
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC86
Introduction Date January 21, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 74HC86S14-13 CAD Model

Description

Product Overview: 74HC86S14-13 from Diodes Incorporated

The 74HC86S14-13 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures low power consumption and a robust, high-performance operation. This integrated circuit is designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products.

Key Features

  • Logic Type: The device is a Quad 2-Input Exclusive OR Gate, providing the essential function for digital circuitry to perform controlled invert operations.
  • Supply Voltage: It operates over a wide range of voltages, from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
  • High-Speed: The 74HC86S14-13 boasts a high-speed performance, ensuring rapid response times and efficient processing in digital systems.
  • Operating Temperature: With an operating temperature range of -40°C to +125°C, it is suitable for use in harsh environments and can maintain reliable performance under extreme conditions.
  • Packaging: The device comes in a 14-pin SOIC package, making it compact and easy to integrate into various electronic assemblies.
  • Low Power Consumption: Its CMOS technology ensures that the device has a low power draw, which is critical for battery-powered and energy-efficient applications.

Applications

The 74HC86S14-13 is commonly used in a wide range of electronic circuits, including:

  • Binary addition systems
  • Parity generators and checkers
  • Control systems
  • Logic comparators
  • Encryption and data processing equipment

With its combination of high-speed operation, low power consumption, and wide operating voltage range, the 74HC86S14-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient logic gate solution. Its robustness and versatility make it a valuable component in both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 6XSON
Lowest to $0.9411
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1476 $56.0880
930+ $0.1211 $112.6230
1,435+ $0.1174 $168.4690
1,975+ $0.1136 $224.3600
2,555+ $0.1098 $280.5390
3,415+ $0.0984 $336.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess