EN
  • EN
  • DE

74LVC1G00FZ4-7

Part No 74LVC1G00FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 200μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 007182-74LVC1G00FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G00FZ4-7 CAD Model

Description

Product Overview: 74LVC1G00FZ4-7 from Diodes Incorporated

The 74LVC1G00FZ4-7 is a high-performance, single 2-input NAND gate integrated circuit, brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This tiny but mighty component is designed to operate from a 1.65V to 5.5V V<sub>CC supply voltage, making it highly versatile for a variety of applications ranging from portable devices to high-speed data processing systems.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G00FZ4-7 ensures low power consumption while maintaining high-speed operation. This technology also provides a robust latch-up performance, which is in compliance with the JESD 78 Class II standards. The device is capable of tolerating voltages up to 5.5V, even when the supply voltage is turned off, which is invaluable for mixed-voltage applications where signal integrity is paramount.

One of the key features of this product is its compatibility with TTL levels. Inputs can accept voltages up to 5.5V, allowing the 74LVC1G00FZ4-7 to be used in systems that interface with both TTL and CMOS technologies. This feature simplifies the design process, as engineers can integrate the device into various environments without worrying about voltage compatibility issues.

The 74LVC1G00FZ4-7 boasts an impressive propagation delay time, ensuring rapid response and processing in critical applications. Moreover, its ultra-small leadless DFN1410-6 (SOT1202) package makes it an excellent choice for space-constrained applications, offering a compact solution without sacrificing performance.

For those concerned with environmental impact, the 74LVC1G00FZ4-7 is also RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. Diodes Incorporated is committed to providing environmentally friendly products without compromising on quality and performance.

In conclusion, the 74LVC1G00FZ4-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate a high-speed NAND gate into their systems. With its low power consumption, compatibility with multiple voltage levels, and compact packaging, this product stands out as a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0899 $57.9855
1,565+ $0.0738 $115.4970
2,425+ $0.0715 $173.3875
3,340+ $0.0692 $231.1280
4,320+ $0.0669 $289.0080
5,785+ $0.0600 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,716 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess