EN
  • EN
  • DE

74LVC1G04QSE-7

Part No 74LVC1G04QSE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT353 / Inverter IC 1 Channel SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.58V ~ 1.65V
Input Logic Level - High 1.07V ~ 3.85V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-353
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LVC1G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357374-74LVC1G04QSE-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04QSE-7 CAD Model

Description

Diodes Incorporated 74LVC1G04QSE-7 Single Inverter

The 74LVC1G04QSE-7 from Diodes Incorporated is a high-performance CMOS device that functions as a single inverter. It is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels. This particular component is designed for use in a wide range of applications, including logic level conversion, oscillator circuits, and as a buffer for high-speed signal processing.

With its advanced silicon-gate CMOS technology, the 74LVC1G04QSE-7 ensures low static and dynamic power consumption. The power supply range of 1.65V to 5.5V allows for flexible integration into various system voltage levels, making it suitable for battery-operated and low-power devices. Additionally, the device has a high noise immunity and the ability to drive up to 50 Ohm transmission lines at 85°C.

One of the key features of the 74LVC1G04QSE-7 is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This is particularly beneficial in environments where signal integrity may be compromised by long cables or noisy conditions. The device's inputs are also equipped with hysteresis, which further enhances noise immunity and prevents unwanted switching due to spurious signals.

The 74LVC1G04QSE-7 is offered in a space-saving SOT353 package, which is ideal for applications where board space is at a premium. The small footprint does not compromise the performance or reliability of the device, making it an excellent choice for portable electronics, wearables, and IoT devices.

For ease of implementation, the 74LVC1G04QSE-7 is fully specified over the -40°C to +125°C temperature range, ensuring reliable operation in extreme conditions. The product also complies with JEDEC standard no. 7A requirements and is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the 74LVC1G04QSE-7 from Diodes Incorporated is a versatile, high-performance single inverter that offers low power consumption, high noise immunity, and compatibility with multiple logic levels, all in a compact package suitable for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess