EN
  • EN
  • DE

74LVC1G34FW4-7

Part No 74LVC1G34FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000605-74LVC1G34FW4-7
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs)- Logic -Buffers, Drivers, Receivers, Transceivers
Series 74LVC
Package Tape & Reel (TR)
Package / Case 6-XFDFN
Supplier Device Package X2-DFN1010-6
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Voltage - Supply 1.65V ~ 5.5V
Logic Type Buffer, Non-Inverting
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34FW4-7 CAD Model

Description

Product Overview: 74LVC1G34FW4-7 by Diodes Incorporated

The 74LVC1G34FW4-7 is a high-performance, single-buffer gate designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is part of the 74LVC series, which is renowned for its low-voltage operation and low-power consumption.

Key Features

  • Advanced Technology: Fabricated with advanced CMOS technology, the 74LVC1G34FW4-7 ensures minimal power dissipation and high noise immunity, making it suitable for a wide range of applications.
  • Power Supply Range: The device operates on a very broad power supply range from 1.65V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: It is capable of translating signals with propagation delay times as low as 3.7ns, ensuring high-speed operation for critical applications.
  • Low Power Consumption: The 74LVC1G34FW4-7 is optimized for low power consumption, which is essential for battery-operated and power-sensitive devices.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, withstanding ESD up to 2 kV (HBM) and 200V (MM), which enhances the durability of the product in harsh environments.
  • Lead-Free and RoHS Compliant: The device is fully lead-free and RoHS compliant, meeting environmental standards and ensuring suitability for eco-friendly applications.

Applications

The versatility of the 74LVC1G34FW4-7 makes it an ideal choice for a vast array of electronic circuits. It is commonly used in:

  • Logic level shifting
  • Signal buffering
  • Line driving
  • Glitch-free power-up / power-down circuits
  • Portable and battery-powered electronics

Package and Quality Assurance

The 74LVC1G34FW4-7 is offered in a compact SOT363 package, which is space-saving and suitable for high-density mounting. Diodes Incorporated ensures that each device passes rigorous testing for reliability and performance, providing customers with a product that they can trust for their electronic designs.

With its combination of low power consumption, high-speed operation, and wide voltage range, the 74LVC1G34FW4-7 is a versatile component that meets the needs of modern electronic equipment and the demands of innovative circuit designers.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1831 $50.3525
670+ $0.1502 $100.6340
1,035+ $0.1455 $150.5925
1,425+ $0.1408 $200.6400
1,840+ $0.1361 $250.4240
2,460+ $0.1221 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess